TE Connectivity B90
- 收藏
- 对比
B90
2460-B90
集成电路(IC)
--
大陆
立即发货

B90 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
B90详情
TE Connectivity B90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
铜合金
Manufacturer Part Number
B90
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MITSUMI ELECTRIC CO LTD
Risk Rank
5.83
Insulator Material
聚对苯二甲酸丁二醇酯
连接器类型
USB 连接器
附加功能
MAX CONTACTS (SERIES)=4
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
主体/外壳样式
SOCKET
终端类型
SOLDER
B90拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。