TE Connectivity BACA-AMP-08
- 收藏
- 对比
BACA-AMP-08
2460-BACA-AMP-08
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 250 VAC, Gold, 24 – 18 AWG Wire Size, .2 – .82 mm² Wire Size, Wire-to-Wire, Wire & Cable, Crimp, Power, Commercial MATE-N-LOK
1最小包装量--
BACA-AMP-08详情
TE Connectivity BACA-AMP-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
60618-6
TE Internal Description
CMNL PIN AUPHBZ L/P
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
250
Contact Mating Area Plating Materialu2009
Gold
Wire Sizeu2009(AWG)
24 – 18
Wire Sizeu2009(mm²)
.2 – .82
BACA-AMP-08拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。