TE Connectivity BACA-AMP-136
- 收藏
- 对比
BACA-AMP-136
2460-BACA-AMP-136
集成电路(IC)
--
大陆
立即发货

10POS,MICRO MNL,RCPT HSG Product Type:Housing, Housing Type:Receptacle, Connector System:Wire-to-Board, Wire-to-Wire, Number of Positions:10, Centerline (Pitch):3 mm Housing Receptacle Wire-to-Board 10 | Rectangular Power Connector | 3 mm | TE Connectivi
1最小包装量--
BACA-AMP-136详情
TE Connectivity BACA-AMP-136重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-136
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
连接器类型
组合管路连接器
Reach合规守则
unknown
BACA-AMP-136拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。