TE Connectivity BACA-AMP-152
- 收藏
- 对比
BACA-AMP-152
2460-BACA-AMP-152
集成电路(IC)
--
大陆
立即发货

CST-100 II HOUSING 4 POS Connector System:Wire-to-Wire, Number of Positions:4, Centerline (Pitch):2.54 mm, Centerline (Pitch):.1 in, Termination Method to Wire & Cable:Crimp Wire-to-Wire 4 2.54 mm .1" | Housing | TE Connectivity
1最小包装量--
BACA-AMP-152详情
TE Connectivity BACA-AMP-152重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-152
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
连接器类型
板连接器
Reach合规守则
unknown
BACA-AMP-152拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。