TE Connectivity BACA-AMP-154
- 收藏
- 对比
BACA-AMP-154
2460-BACA-AMP-154
集成电路(IC)
--
大陆
立即发货

CST-100 II CONTACT TIN PLT Contact Type:Socket, Connector System:Wire-to-Board, Wire Size:26 – 22 AWG, Wire Size:.13 – .33 mm2, Contact Mating Area Plating Material:Pre-Tin Socket Wire-to-Board 26 – 22 AWG .13 – .33 mm2 | Wire-To-Board Connector Contact |
1最小包装量--
BACA-AMP-154详情
TE Connectivity BACA-AMP-154重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-154
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Reach合规守则
unknown
连接器支持类型
连接器附件
BACA-AMP-154拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。