TE Connectivity BACA-AMP-156
- 收藏
- 对比
BACA-AMP-156
2460-BACA-AMP-156
集成电路(IC)
--
大陆
立即发货

MTE PIN 22-26 AWG PLTD Contact Type:Pin, Wire Size:26 – 22 AWG, Wire Size:.12 – .4 mm2, Contact Mating Area Plating Material:Gold, Packaging Method:Strip Pin 26 – 22 AWG .12 – .4 mm2 Gold | Wire-To-Board Connector Contact | TE Connectivity
1最小包装量--
BACA-AMP-156详情
TE Connectivity BACA-AMP-156重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-156
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Reach合规守则
unknown
连接器支持类型
连接器附件
BACA-AMP-156拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。