TE Connectivity BACA-AMP-158
- 收藏
- 对比
BACA-AMP-158
2460-BACA-AMP-158
集成电路(IC)
--
大陆
立即发货

MINI AMP-IN 26-22 PTPHBZ Terminal & Splice Type:Pin, Terminal Type:PCB Pin, PCB Thickness (Recommended):1.57 mm, PCB Thickness (Recommended):.062 in, PCB Hole Diameter:1.4 mm Pin PCB Pin 1.57 mm .062" | PCB Terminal | TE Connectivity
1最小包装量--
BACA-AMP-158详情
TE Connectivity BACA-AMP-158重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-158
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Reach合规守则
unknown
连接器支持类型
连接器附件
BACA-AMP-158拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。