TE Connectivity BACA-AMP-178
- 收藏
- 对比
BACA-AMP-178
2460-BACA-AMP-178
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 250 VAC, 250 VDC, Gold, 24 – 20 AWG Wire Size, .2 – .5 mm² Wire Size, Wire & Cable, Crimp, Power, Micro MATE-N-LOK
1最小包装量--
BACA-AMP-178详情
TE Connectivity BACA-AMP-178重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-794606-1
TE Internal Description
MICRO MNL RPT CNT STRP 15AU LF
Alias #
BM6321-000
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
250
Operating Voltageu2009(VDC)
250
Contact Mating Area Plating Materialu2009
Gold
Wire Sizeu2009(AWG)
24 – 20
BACA-AMP-178拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。