TE Connectivity BACA-AMP-18
- 收藏
- 对比
BACA-AMP-18
2460-BACA-AMP-18
集成电路(IC)
--
大陆
立即发货

02 MTE SHRD PIN HSG SR LATCH Number of Positions:2, Centerline (Pitch):2.54 mm, Centerline (Pitch):.1 in, Termination Method to Wire & Cable:Crimp, Insulation Displacement Crimp (IDC), Number of Rows:1 Housing | 2 2.54 mm .1" Crimp | Alias Numbe
1最小包装量--
BACA-AMP-18详情
TE Connectivity BACA-AMP-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-18
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
连接器类型
板连接器
Reach合规守则
unknown
BACA-AMP-18拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。