TE Connectivity BACA-AMP-180
- 收藏
- 对比
BACA-AMP-180
2460-BACA-AMP-180
集成电路(IC)
--
大陆
立即发货

MICRO MNL RPT CNT STRP 15AU LF Product Type:Contact, Operating Voltage:250 VAC, Operating Voltage:250 VDC, Wire/Cable Size:30 – 26 AWG, Wire/Cable Size:.05 – .14 mm2 Contact 250 VAC 250 VDC 30 – 26 AWG | Power Contact | Part Number: BACA-AMP-180 | Inte
1最小包装量--
BACA-AMP-180详情
TE Connectivity BACA-AMP-180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-180
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Reach合规守则
unknown
连接器支持类型
连接器附件
BACA-AMP-180拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。