TE Connectivity BACA-AMP-186
- 收藏
- 对比
BACA-AMP-186
2460-BACA-AMP-186
集成电路(IC)
--
大陆
立即发货

02P UMNL WIRE SEAL Accessory Type:Wire Seal, Accepts Wire Insulation Diameter Range:1.52 – 3.3 mm, Accepts Wire Insulation Diameter Range:.06 – .13 in, Connector System:Wire-to-Wire, Operating Temperature Range:-55 – 105 °C Wire Seal 1.52 – 3.3 mm | Recta
1最小包装量--
BACA-AMP-186详情
TE Connectivity BACA-AMP-186重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-186
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Reach合规守则
unknown
连接器支持类型
连接器附件
BACA-AMP-186拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。