TE Connectivity BACA-AMP-188
- 收藏
- 对比
BACA-AMP-188
2460-BACA-AMP-188
集成电路(IC)
--
大陆
立即发货

02P UMNL INTERFACE SEAL Accessory Type:Interface Seal, Connector System:Wire-to-Wire, Operating Temperature Range:-55 – 105 °C, Operating Temperature Range:-67 – 221 °F Interface Seal Wire-to-Wire | Rectangular Connector Seal | Alias Number: 0-0794269-1
1最小包装量--
BACA-AMP-188详情
TE Connectivity BACA-AMP-188重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-188
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Reach合规守则
unknown
连接器支持类型
连接器附件
BACA-AMP-188拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。