TE Connectivity BACA-AMP-192
- 收藏
- 对比
BACA-AMP-192
2460-BACA-AMP-192
集成电路(IC)
--
大陆
立即发货

CMNL PIN PTPPHBZL/P Product Type:Contact, Operating Voltage:250 VAC, Wire Size:24 – 18 AWG, Wire Size:.2 – .82 mm2, Connector System:Wire-to-Wire Contact 250 VAC 24 – 18 AWG .2 – .82 mm2 | Power Contact | TE Connectivity
1最小包装量--
BACA-AMP-192详情
TE Connectivity BACA-AMP-192重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Manufacturer Part Number
BACA-AMP-192
Reach合规守则
unknown
连接器支持类型
连接器附件
BACA-AMP-192拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。