TE Connectivity BACA-AMP-194
- 收藏
- 对比
BACA-AMP-194
2460-BACA-AMP-194
集成电路(IC)
--
大陆
立即发货

PIN CONT 26-30 15 GOLD L/P Product Type:Contact, Operating Voltage:250 VAC, Wire Size:30 – 26 AWG, Wire Size:.05 – .13 mm2, Connector System:Wire-to-Wire Contact 250 VAC 30 – 26 AWG .05 – .13 mm2 | Power Contact | TE Connectivity
1最小包装量--
BACA-AMP-194详情
TE Connectivity BACA-AMP-194重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-194
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Reach合规守则
unknown
连接器支持类型
连接器附件
BACA-AMP-194拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。