TE Connectivity BACA-AMP-195
- 收藏
- 对比
BACA-AMP-195
2460-BACA-AMP-195
集成电路(IC)
--
大陆
立即发货

MTA100 KEYING PLUG W/CARRIER Accessory Type:Keying Plug, Operating Temperature Range:-55 – 105 °C, Operating Temperature Range:-67 – 221 °F Keying Plug Max Temp: -55 – 105 °C | PCB Connector Keying | TE Connectivity
1最小包装量--
BACA-AMP-195详情
TE Connectivity BACA-AMP-195重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-195
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.68
Reach合规守则
unknown
连接器支持类型
连接器附件
BACA-AMP-195拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。