TE Connectivity BACA-AMP-196
- 收藏
- 对比
BACA-AMP-196
2460-BACA-AMP-196
集成电路(IC)
--
大陆
立即发货

FREE HANG SNGL ROW HSG 2 POS Product Type:Housing, Housing Type:Plug, Connector System:Wire-to-Wire, Number of Positions:2, Centerline (Pitch):3 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: BACA-AMP-196 | Internal Number:
1最小包装量--
BACA-AMP-196详情
TE Connectivity BACA-AMP-196重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-196
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
连接器类型
组合管路连接器
Reach合规守则
unknown
BACA-AMP-196拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。