TE Connectivity BACA-AMP-216
- 收藏
- 对比
BACA-AMP-216
2460-BACA-AMP-216
电容
--
大陆
立即发货

AS 16, 2P CAP ASSY, KEY 3 Connector Style:Housing for male terminals, Mating Pin Diameter:1.5 mm, Mating Pin Diameter:.059 in, Connector System:Wire-to-Wire, Number of Positions:2 Housing for male terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housi
1最小包装量--
BACA-AMP-216详情
TE Connectivity BACA-AMP-216重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-216
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
连接器类型
组合管路连接器
Reach合规守则
unknown
BACA-AMP-216拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。