TE Connectivity BACA-AMP-218
- 收藏
- 对比
BACA-AMP-218
2460-BACA-AMP-218
集成电路(IC)
--
大陆
立即发货

PIN CONTACT AU PLATED Terminal & Splice Type:Pin, Mating Pin Diameter:1.588 mm, Mating Pin Diameter:.0625 in, Terminal Transmits:0 – 24 A (Low Power), Wire Size:20 – 18 AWG Pin 1.588 mm .0625" 0 – 24 A (Low Power) | Ampseal 16 Contact | Alias Num
1最小包装量--
BACA-AMP-218详情
TE Connectivity BACA-AMP-218重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-218
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Reach合规守则
unknown
连接器支持类型
连接器附件
BACA-AMP-218拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。