TE Connectivity BACA-AMP-226
- 收藏
- 对比
BACA-AMP-226
2460-BACA-AMP-226
集成电路(IC)
--
大陆
立即发货

MICRO MNL RFECEPT HSG SINGLE R Product Type:Housing, Housing Type:Receptacle, Connector System:Wire-to-Wire, Number of Positions:3, Centerline (Pitch):3 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | 3 mm | TE Connectivity
1最小包装量--
BACA-AMP-226详情
TE Connectivity BACA-AMP-226重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-226
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
连接器类型
组合管路连接器
Reach合规守则
unknown
BACA-AMP-226拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。