TE Connectivity BACA-AMP-245
- 收藏
- 对比
BACA-AMP-245
2460-BACA-AMP-245
集成电路(IC)
--
大陆
立即发货

WIRE TO BOARD HOUSING 1.2MM TOP ENTRY Connector System:Wire-to-Board, Number of Positions:2, Centerline (Pitch):1.2 mm, Centerline (Pitch):.047 in, Termination Method to Wire & Cable:Crimp Wire-to-Board 2 1.2 mm .047" | Housing | Part Number: BAC
1最小包装量--
BACA-AMP-245详情
TE Connectivity BACA-AMP-245重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-245
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
连接器类型
板连接器
Reach合规守则
unknown
BACA-AMP-245拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。