TE Connectivity BACA-AMP-76
- 收藏
- 对比
BACA-AMP-76
2460-BACA-AMP-76
集成电路(IC)
--
大陆
立即发货

MINI UMNL WIRE SEAL,18-26AWG Accessory Type:Single Wire Seal, Accepts Wire Insulation Diameter Range:1.02 – 2.11 mm, Accepts Wire Insulation Diameter Range:.04 – .083 in, Connector System:Wire-to-Wire, Operating Temperature Range:-40 – 90 °C Single Wire S
1最小包装量--
BACA-AMP-76详情
TE Connectivity BACA-AMP-76重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
BACA-AMP-76
Reach合规守则
unknown
连接器支持类型
连接器附件
BACA-AMP-76拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。