TE Connectivity BACC63CN2028P7
- 收藏
- 对比
BACC63CN2028P7
2460-BACC63CN2028P7
圆形连接器
--
大陆
立即发货

Conn Circular PIN 28 POS ST Flange Mount 28 Terminal 1 Port
1最小包装量--
BACC63CN2028P7详情
TE Connectivity BACC63CN2028P7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
12
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
125
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
RoHS
Non-Compliant
系列
983
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
BACC63CN2028P7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。