TE Connectivity BACC63CN2255S7A
- 收藏
- 对比
BACC63CN2255S7A
2460-BACC63CN2255S7A
圆形连接器
--
大陆
立即发货

Conn Circular SKT 55 POS Crimp ST Flange Mount 55 Terminal 1 Port
1最小包装量--
BACC63CN2255S7A详情
TE Connectivity BACC63CN2255S7A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Style#
Straight
MIL Type
MIL-DTL-55181
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
直接耦合
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
系列
983
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
BACC63CN2255S7A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。