TE Connectivity BACC65BUMC
- 收藏
- 对比
BACC65BUMC
2460-BACC65BUMC
套管 - 音频连接器
--
大陆
立即发货

DMC-M SMOD PLUG 20 C. Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
BACC65BUMC详情
TE Connectivity BACC65BUMC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
触点镀层
50 microinches Gold Plate
安装类型
Cable
外壳材料
Composite
Contact Materials
Copper Alloy
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000100794
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
BACC65BUMC
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.14
连接器类型
Rectangular
子类别
MIL-Spec / MIL-Type
屏蔽/屏蔽
有
Reach合规守则
unknown
连接器样式
Plug
产品类别
矩形MIL规格连接器
外壳电镀
Nickel
产品类别
矩形MIL规格连接器
BACC65BUMC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。