TE Connectivity BATTU-12.7/6.1-A1-3-STK
- 收藏
- 对比
BATTU-12.7/6.1-A1-3-STK
2460-BATTU-12.7/6.1-A1-3-STK
热缩管
--
大陆
立即发货

Orange, 2:1, Dual Wall Tubing, Shrinks To .24 in [6.1 mm], Irradiated Modified Polyolefin, 12.7 mm [.5 in] Inner Diameter, Flame-Retardant, BATTU
1最小包装量--
BATTU-12.7/6.1-A1-3-STK详情
TE Connectivity BATTU-12.7/6.1-A1-3-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
6.1u2009mmu2009[u2009.24u2009inu2009]
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Orange
TE Internal Description
BATTU-12.7/6.1-A1-3-STK
TE Internal #
EM63332001
BATTU-12.7/6.1-A1-3-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。