TE Connectivity BATTU-20.1/8.9-A1-4-STK
- 收藏
- 对比
BATTU-20.1/8.9-A1-4-STK
2460-BATTU-20.1/8.9-A1-4-STK
热缩管
--
大陆
立即发货

Yellow, 2:1, Dual Wall Tubing, Shrinks To .35 in [8.9 mm], Irradiated Modified Polyolefin, 20.07 mm [.79 in] Inner Diameter, Flame-Retardant, BATTU
1最小包装量--
BATTU-20.1/8.9-A1-4-STK详情
TE Connectivity BATTU-20.1/8.9-A1-4-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
8.9u2009mmu2009[u2009.35u2009inu2009]
Expanded Inside Diameter (Min)u2009
20.07u2009mmu2009[u2009.79u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Yellow
TE Internal Description
BATTU-20.1/8.9-A1-4-STK
TE Internal #
EM64322001
BATTU-20.1/8.9-A1-4-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。