TE Connectivity BATTU-25.4/12.7-A1-4-STK
- 收藏
- 对比
BATTU-25.4/12.7-A1-4-STK
2460-BATTU-25.4/12.7-A1-4-STK
热缩管
--
大陆
立即发货

Yellow, 2:1, Dual Wall Tubing, Shrinks To .5 in [12.7 mm], Irradiated Modified Polyolefin, 25.4 mm [1 in] Inner Diameter, Flame-Retardant, BATTU
1最小包装量--
BATTU-25.4/12.7-A1-4-STK详情
TE Connectivity BATTU-25.4/12.7-A1-4-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM64392001
TE Internal Description
BATTU-25.4/12.7-A1-4-STK
Primary Product Coloru2009
Yellow
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Shrink Ratiou2009
2:1
BATTU-25.4/12.7-A1-4-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。