TE Connectivity BC6
- 收藏
- 对比
BC6
2460-BC6
集成电路(IC)
--
大陆
立即发货

BC6 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
BC6详情
TE Connectivity BC6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
STEEL
Manufacturer Part Number
BC6
Part Life Cycle Code
活跃
Ihs Manufacturer
德尔福连接系统
Risk Rank
5.59
Manufacturer Series
BC6
连接器类型
圆形连接器
附加功能
BULLS-EYE, HIGH DENSITY, POLARIZED, MAX CONTACTS (SERIES)=14
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
Reach合规守则
unknown
触点性别
MALE
空壳
NO
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
SNAP
BC6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。