TE Connectivity BDFA107NN00000070000
- 收藏
- 对比
BDFA107NN00000070000
2460-BDFA107NN00000070000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT PA, Size 23, Shielded, Metal
1最小包装量--
BDFA107NN00000070000详情
TE Connectivity BDFA107NN00000070000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BDA107N00000070000
TE Internal Description
923 BULKHEAD CONNECTOR, ANGLED
Connector Systemu2009
Cable-to-Panel
Shell Plating Materialu2009
电沉积镍
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Power
Sealableu2009
无
BDFA107NN00000070000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。