TE Connectivity BDFA108NN00000150000
- 收藏
- 对比
BDFA108NN00000150000
2460-BDFA108NN00000150000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 630 VDC / 250 VDC, Cable-to-Panel, Power, Metal-Shell, Size 23, UL 94V-0, Panel Mount
1最小包装量--
BDFA108NN00000150000详情
TE Connectivity BDFA108NN00000150000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BDA108N00000150000
TE Internal Description
923 BULKHEAD CONNECTOR
Connector Product Typeu2009
连接器组件
Operating Voltageu2009(VDC)
250, 630
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
BDFA108NN00000150000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。