TE Connectivity BDS2A100200KJ
- 收藏
- 对比
BDS2A100200KJ
2460-BDS2A100200KJ
底座安装电阻器
--
大陆
立即发货

Chassis Mount Resistors, Power Resistor, 38 x 25.5 x 21 mm, 2 Termination, Loose Piece - Box, 10 %, Thick Film, Resistance Class 1kΩ – 1MΩ, CGS BDS
1最小包装量--
BDS2A100200KJ详情
TE Connectivity BDS2A100200KJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length
6 in
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel Mount, PCB Mount
Manufacturer
BIVAR
Brand
Bivar
Body Shape
Rectangular
颜色
Green
子类别
LED指示灯
方向
Vertical
产品类别
LED灯管
产品
带LED的柔性光导管
产品类别
LED灯管
BDS2A100200KJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy







哦! 它是空的。