TE Connectivity BEDA106NN00001216000
- 收藏
- 对比
BEDA106NN00001216000
2460-BEDA106NN00001216000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 630 VDC, Cable-to-Panel, Receptacle, Power, Metal-Shell, Size 23, UL 94V-0, Panel Mount
1最小包装量--
BEDA106NN00001216000详情
TE Connectivity BEDA106NN00001216000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
Receptacle
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
Operating Voltageu2009(VDC)
630
Connector Product Typeu2009
连接器组件
TE Internal Description
923 RECEPTACLE, ANGLED, ROTATABLE
TE Internal #
BGA106N00001216000
BEDA106NN00001216000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。