TE Connectivity BEDA110NN00001116000
- 收藏
- 对比
BEDA110NN00001116000
2460-BEDA110NN00001116000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT PA, Size 23, Shielded, Receptacle, Metal
1最小包装量--
BEDA110NN00001116000详情
TE Connectivity BEDA110NN00001116000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BGA110N00001116000
TE Internal Description
923 RECEPTACLE, ANGLED, ROTATABLE
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
BEDA110NN00001116000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。