TE Connectivity BEDA442NN0000101B000
- 收藏
- 对比
BEDA442NN0000101B000
2460-BEDA442NN0000101B000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PA66, Size 12, Shielded, Receptacle, Metal
1最小包装量--
BEDA442NN0000101B000详情
TE Connectivity BEDA442NN0000101B000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BGA442N0000101B000
TE Internal Description
912 receptacle angled, rotatable
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
BEDA442NN0000101B000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。