TE Connectivity BEDA462NN0000100B000
- 收藏
- 对比
BEDA462NN0000100B000
2460-BEDA462NN0000100B000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 10 Position, Sealable, Power & Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF
1最小包装量--
BEDA462NN0000100B000详情
TE Connectivity BEDA462NN0000100B000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Power & Signal
Sealableu2009
有
Number of Positionsu2009
10
Connector Systemu2009
Cable-to-Panel
TE Internal Description
912 receptacle, angled, rotatable
TE Internal #
BGA462N0000100B000
BEDA462NN0000100B000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。