TE Connectivity BEDC091MR44001200000
- 收藏
- 对比
BEDC091MR44001200000
2460-BEDC091MR44001200000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 250 VDC / 630 VDC, Cable-to-Panel, 9 Position, Wire & Cable, Receptacle, Pin, Power & Signal
1最小包装量--
BEDC091MR44001200000详情
TE Connectivity BEDC091MR44001200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Number of Positionsu2009
9
Connector Systemu2009
Cable-to-Panel
Operating Voltageu2009(VDC)
250, 630
Connector Product Typeu2009
连接器组件
TE Internal Description
923 RECEPTACLE, ANGLED, ROTATABLE
TE Internal #
BGC091M44001200000
BEDC091MR44001200000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。