TE Connectivity BEDC091MR44001216000
- 收藏
- 对比
BEDC091MR44001216000
2460-BEDC091MR44001216000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 250 VDC / 630 VDC, Cable-to-Panel, 9 Position, Wire & Cable, Receptacle, Pin, Power & Signal
1最小包装量--
BEDC091MR44001216000详情
TE Connectivity BEDC091MR44001216000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Number of Positionsu2009
9
Connector Systemu2009
Cable-to-Panel
TE Internal #
BGC091M44001216000
TE Internal Description
923 RECEPTACLE, ANGLED, ROTATABLE
Connector Product Typeu2009
连接器组件
Operating Voltageu2009(VDC)
250, 630
BEDC091MR44001216000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。