TE Connectivity BEDC106MR43001200000
- 收藏
- 对比
BEDC106MR43001200000
2460-BEDC106MR43001200000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 630 VDC, Cable-to-Panel, 6 Position, Wire & Cable, Receptacle, Pin, Power, Metal-Shell
1最小包装量--
BEDC106MR43001200000详情
TE Connectivity BEDC106MR43001200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BGC106M43001200000
TE Internal Description
923 RECEPTACLE, ANGLED, ROTATABLE
Connector Product Typeu2009
连接器组件
Operating Voltageu2009(VDC)
630
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
6
Sealableu2009
无
BEDC106MR43001200000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。