TE Connectivity BEDC106NN00001215000
- 收藏
- 对比
BEDC106NN00001215000
2460-BEDC106NN00001215000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Blue Chromium, Zinc Alloy, PBT PA, Size 23, Shielded, Receptacle, Metal
1最小包装量--
BEDC106NN00001215000详情
TE Connectivity BEDC106NN00001215000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
Blue Chromium
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Power
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
923 RECEPTACLE, ANGLED, ROTATABLE
TE Internal #
BGC106N00001215000
BEDC106NN00001215000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。