TE Connectivity BEDC110MR11001100000
- 收藏
- 对比
BEDC110MR11001100000
2460-BEDC110MR11001100000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 630 VDC / 250 VDC, Cable-to-Panel, 8 Position, Wire & Cable, Receptacle, Pin, Power & Signal
1最小包装量--
BEDC110MR11001100000详情
TE Connectivity BEDC110MR11001100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BGC110M11001100000
TE Internal Description
923 RECEPTACLE, ANGLED, ROTATABLE
Connector Product Typeu2009
连接器组件
Operating Voltageu2009(VDC)
250, 630
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
8
Sealableu2009
无
BEDC110MR11001100000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。