TE Connectivity BEDC878NN0000152A000
- 收藏
- 对比
BEDC878NN0000152A000
2460-BEDC878NN0000152A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Blue Chromium, Zinc Alloy, PBT, Size 17, Shielded, Receptacle, Metal
1最小包装量--
BEDC878NN0000152A000详情
TE Connectivity BEDC878NN0000152A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
Blue Chromium
Connector Mounting Typeu2009
面板安装
TE Internal #
BGC878N0000152A000
TE Internal Description
917 RECEPTACLE, ANGLED, ROTATABLE
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
BEDC878NN0000152A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。