TE Connectivity BEGA088NN00000222000
- 收藏
- 对比
BEGA088NN00000222000
2460-BEGA088NN00000222000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PA66, Size 23, Shielded, Receptacle, Metal
1最小包装量--
BEGA088NN00000222000详情
TE Connectivity BEGA088NN00000222000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Power
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
923 RECEPTACLE, SPEEDTEC-READY
TE Internal #
BEA088N00000222000
Shell Plating Materialu2009
电沉积镍
BEGA088NN00000222000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。