TE Connectivity BEGA089NN00000222000
- 收藏
- 对比
BEGA089NN00000222000
2460-BEGA089NN00000222000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PA66, Size 23, Shielded, Receptacle, Metal
1最小包装量--
BEGA089NN00000222000详情
TE Connectivity BEGA089NN00000222000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BEA089N00000222000
TE Internal Description
923 RECEPTACLE, SPEEDTEC-READY
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
BEGA089NN00000222000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。