TE Connectivity BEGA116NN00000200000
- 收藏
- 对比
BEGA116NN00000200000
2460-BEGA116NN00000200000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 23, Shielded, Receptacle
1最小包装量--
BEGA116NN00000200000详情
TE Connectivity BEGA116NN00000200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
923 RECEPTACLE, SPEEDTEC-READY
TE Internal #
BEA116N00000200000
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
BEGA116NN00000200000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。