TE Connectivity BEGA120NN00000241000
- 收藏
- 对比
BEGA120NN00000241000
2460-BEGA120NN00000241000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT PA, Size 23, Shielded, Receptacle, Metal
1最小包装量--
BEGA120NN00000241000详情
TE Connectivity BEGA120NN00000241000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
923 RECEPTACLE, SPEEDTEC-READY
TE Internal #
BEA120N00000241000
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
BEGA120NN00000241000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。