TE Connectivity BEGA861NN0000150A000
- 收藏
- 对比
BEGA861NN0000150A000
2460-BEGA861NN0000150A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 17, Shielded, Receptacle
1最小包装量--
BEGA861NN0000150A000详情
TE Connectivity BEGA861NN0000150A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
电沉积镍
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Power
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
917 RECEPTACLE, SPEEDTEC-READY
TE Internal #
BEA861N0000150A000
BEGA861NN0000150A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。