TE Connectivity BEGA894NN0000151A000
- 收藏
- 对比
BEGA894NN0000151A000
2460-BEGA894NN0000151A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 17, Shielded, Receptacle
1最小包装量--
BEGA894NN0000151A000详情
TE Connectivity BEGA894NN0000151A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BEA894N0000151A000
TE Internal Description
917 RECEPTACLE, SPEEDTEC-READY
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
BEGA894NN0000151A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。