TE Connectivity BEWC106NN00000207000
- 收藏
- 对比
BEWC106NN00000207000
2460-BEWC106NN00000207000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Blue Chromium, Zinc Alloy, PBT PA, Size 23, Shielded, Receptacle, Metal
1最小包装量--
BEWC106NN00000207000详情
TE Connectivity BEWC106NN00000207000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BFC106N00000207000
TE Internal Description
923 RECEPTACLE, ANGLED
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
Blue Chromium
BEWC106NN00000207000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。