TE Connectivity BEWC110NN00000207000
- 收藏
- 对比
BEWC110NN00000207000
2460-BEWC110NN00000207000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power & Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 23, Shielded, Receptacle
1最小包装量--
BEWC110NN00000207000详情
TE Connectivity BEWC110NN00000207000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Panel
TE Internal Description
923 RECEPTACLE, ANGLED
TE Internal #
BFC110N00000207000
Sealableu2009
无
Circuit Applicationu2009
Power & Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
BEWC110NN00000207000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。