TE Connectivity BKM-7523-9
- 收藏
- 对比
BKM-7523-9
2460-BKM-7523-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 23 mm [.905 in], Label Height 2.953 in [75 mm], Vinyl, Label Thickness 80 Micron, BKM
1最小包装量--
BKM-7523-9详情
TE Connectivity BKM-7523-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1768016-7
TE Internal Description
BKM-7523-9
Alias #
E96785-000
Label Typeu2009
Self-Laminating
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
无
Label Widthu2009
23u2009mmu2009[u2009.905u2009inu2009]
BKM-7523-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。